Manufacturer: Linear Technology
Win Source Part Number: 1063758-LTC5507ES6#T
Packaging: Reel - TR
Frequency: 100kHz to 1GHz
RF Type: General Purpose
Input Range: -34dBm to 14dBm
Categories: RF/IF and RFID
Status: Active
Case / Package: TSOT-23-6
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 550μA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 1063758-LTC5507ES6#TRMPBF |
| Product Name | RF Detectors - LTC5507ES6#TRMPBF |
| Frequency | 100000 to 1.00E9 Hz |