Manufacturer: Linear Technology
Win Source Part Number: 784658-LTM9002IV-LA#
Packaging: Tray
Package: 108-LGA
Frequency: 0Hz ~ 300MHz
Function: IF to Baseband Receiver
Secondary Attributes: 14-Bit ADC
Family Name: LTM9002
Categories: RF/IF and RFID
Manufacturer Package: 108-LGA (15x11.25)
Alternative Parts (Cross-Reference): LTM9002CV-LA#PBF;
Introduction Date: May 22, 2009
ECCN: 5A991.b
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 784658-LTM9002IV-LA#PBF |
| Product Name | RF Misc ICs and Modules - LTM9002IV-LA#PBF |
| Frequency | 0.0 to 3.00E8 Hz |