Manufacturer: Linear Technology
Win Source Part Number: 1063660-LTC4364IMS-2
Packaging: Tube/Rail
Applications: Automotive
Number of Circuits: 1
Mounting: SMD (SMT)
Technology: External Switch
Voltage - Working: 4 to 80V
Voltage - Clamping: Adjustable
Family Name: LTC4364-2
Categories: Circuit Protection
Status: Active
Case / Package: 16-MSOP
Alternative Parts (Cross-Reference): LTC4364IDE-2#TRPBF; LTC4364IDE-2#PBF ; LTC4364IS-2#PBF; LTC4364IMS-2#TRPBF;
Introduction Date: July 11, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Surge Suppressors |
| Product Number | 1063660-LTC4364IMS-2#PBF |
| Product Name | Surge Suppression ICs - LTC4364IMS-2#PBF |
| Mounting | PCB |