Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4156IUFD#PBF 1063364-LTC4156IUFD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063364-LTC4156IUFD# PBF Packaging: Tube/Rail Battery Chemistry: Lithium Iron Phosphate Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 3.7A Battery Pack Voltage: 3.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-QFN (4x5) Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063364-LTC4156IUFD# PBF Packaging: Tube/Rail Battery Chemistry: Lithium Iron Phosphate Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 3.7A Battery Pack Voltage: 3.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-QFN (4x5) Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4156IUFD#PBF - 1063364-LTC4156IUFD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4156IUFD#PBF
1063364-LTC4156IUFD#PBF
PMIC - PMIC - Battery Chargers - LTC4156IUFD#PBF 1063364-LTC4156IUFD#PBF
Manufacturer: Linear Technology Win Source Part Number: 1063364-LTC4156IUFD# PBF Packaging: Tube/Rail Battery Chemistry: Lithium Iron Phosphate Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 3.7A Battery Pack Voltage: 3.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-QFN (4x5) Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063364-LTC4156IUFD#PBF
Packaging: Tube/Rail
Battery Chemistry: Lithium Iron Phosphate
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 3.7A
Battery Pack Voltage: 3.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-QFN (4x5)
Programmable Fault Protection: Over Voltage
Maximum Supply Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 1063364-LTC4156IUFD#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4156IUFD#PBF
Charger Type Linear
Features Over Voltage Protection
Package Type 28-QFN (4x5)
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4088EDE-1#TRPBF - 099652-LTC4088EDE-1#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 14-DFN (4x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4054ES5-4.2#TRMPBF - 113049-LTC4054ES5-4.2#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type TSOT-23-5
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT3651EUHE-8.2#PBF - 781170-LT3651EUHE-8.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 2
Charge Current 4000 mA
View Details
PMIC - PMIC - Battery Chargers - LT1511ISW#PBF - 121290-LT1511ISW#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOIC; 24-SOIC
View Details