Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IMS-1#TRPBF 1063361-LTC4151IMS-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063361-LTC4151IMS-1 #TRPBF Packaging: Reel - TR Applications: Power Supply Monitor Mounting: SMD (SMT) Voltage - Input: 7 V to 80 V Family Name: LTC4151-1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 7 V to 80 V Operating Supply Current: 1.2mA Alternative Parts (Cross-Reference): MAX4081TASA+T; MAX4080SASA+; MAX4081SASA+; MAX4080TASA+T; Introduction Date: January 24, 2008 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063361-LTC4151IMS-1 #TRPBF Packaging: Reel - TR Applications: Power Supply Monitor Mounting: SMD (SMT) Voltage - Input: 7 V to 80 V Family Name: LTC4151-1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 7 V to 80 V Operating Supply Current: 1.2mA Alternative Parts (Cross-Reference): MAX4081TASA+T; MAX4080SASA+; MAX4081SASA+; MAX4080TASA+T; Introduction Date: January 24, 2008 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IMS-1#TRPBF - 1063361-LTC4151IMS-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IMS-1#TRPBF
1063361-LTC4151IMS-1#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IMS-1#TRPBF 1063361-LTC4151IMS-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1063361-LTC4151IMS-1 #TRPBF Packaging: Reel - TR Applications: Power Supply Monitor Mounting: SMD (SMT) Voltage - Input: 7 V to 80 V Family Name: LTC4151-1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 7 V to 80 V Operating Supply Current: 1.2mA Alternative Parts (Cross-Reference): MAX4081TASA+T; MAX4080SASA+; MAX4081SASA+; MAX4080TASA+T; Introduction Date: January 24, 2008 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1063361-LTC4151IMS-1#TRPBF
Packaging: Reel - TR
Applications: Power Supply Monitor
Mounting: SMD (SMT)
Voltage - Input: 7 V to 80 V
Family Name: LTC4151-1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 7 V to 80 V
Operating Supply Current: 1.2mA
Alternative Parts (Cross-Reference): MAX4081TASA+T; MAX4080SASA+; MAX4081SASA+; MAX4080TASA+T;
Introduction Date: January 24, 2008
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1063361-LTC4151IMS-1#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IMS-1#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1726EMS8-2.5#TRPBF - 110820-LTC1726EMS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Supervisors - LTC2916CDDB-1#TRPBF - 1062220-LTC2916CDDB-1#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details
PMIC - PMIC - Hot Swap Controllers - LT4250HIS8#PBF - 020428-LT4250HIS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1600 µA
View Details
PMIC - PMIC - Supervisors - LTC2902-1CGN#TRPBF - 111477-LTC2902-1CGN#TRPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type SOP; SSOP; 16-SSOP
View Details