Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3859ALEUHF#TRPBF 1063128-LTC3859ALEUHF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063128-LTC3859ALEUH F#TRPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Buck-Boost, SEPIC Frequency - Switching: 115kHz to 835kHz, 350kHz to 535kHz Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking Number of Outputs: 3 Synchronous Rectifier: Yes Family Name: LTC3859AL Output Phases: 2 Duty Cycle (Max): 99%, 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 38-QFN (5x7) Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 4.5 V to 38 V Alternative Parts (Cross-Reference): LTC3859ALEFE#TRPBF; LTC3859ALEUHF#PBF; LTC3859ALMPUHF#TRPBF ; Introduction Date: Jan 24, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063128-LTC3859ALEUH F#TRPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Buck-Boost, SEPIC Frequency - Switching: 115kHz to 835kHz, 350kHz to 535kHz Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking Number of Outputs: 3 Synchronous Rectifier: Yes Family Name: LTC3859AL Output Phases: 2 Duty Cycle (Max): 99%, 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 38-QFN (5x7) Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 4.5 V to 38 V Alternative Parts (Cross-Reference): LTC3859ALEFE#TRPBF; LTC3859ALEUHF#PBF; LTC3859ALMPUHF#TRPBF ; Introduction Date: Jan 24, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3859ALEUHF#TRPBF - 1063128-LTC3859ALEUHF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3859ALEUHF#TRPBF
1063128-LTC3859ALEUHF#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3859ALEUHF#TRPBF 1063128-LTC3859ALEUHF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1063128-LTC3859ALEUH F#TRPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Buck-Boost, SEPIC Frequency - Switching: 115kHz to 835kHz, 350kHz to 535kHz Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking Number of Outputs: 3 Synchronous Rectifier: Yes Family Name: LTC3859AL Output Phases: 2 Duty Cycle (Max): 99%, 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 38-QFN (5x7) Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 4.5 V to 38 V Alternative Parts (Cross-Reference): LTC3859ALEFE#TRPBF; LTC3859ALEUHF#PBF; LTC3859ALMPUHF#TRPBF ; Introduction Date: Jan 24, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063128-LTC3859ALEUHF#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Buck-Boost, SEPIC
Frequency - Switching: 115kHz to 835kHz, 350kHz to 535kHz
Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking
Number of Outputs: 3
Synchronous Rectifier: Yes
Family Name: LTC3859AL
Output Phases: 2
Duty Cycle (Max): 99%, 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 38-QFN (5x7)
Purpose: Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 4.5 V to 38 V
Alternative Parts (Cross-Reference): LTC3859ALEFE#TRPBF; LTC3859ALEUHF#PBF; LTC3859ALMPUHF#TRPBF;
Introduction Date: Jan 24, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1063128-LTC3859ALEUHF#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3859ALEUHF#TRPBF
Configuration / Function Buck, Buck-Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 38-QFN (5x7)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3824IMSE#PBF - 020618-LTC3824IMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1702ACGN#PBF - 041254-LTC1702ACGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 24-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1871HMS#PBF - 020518-LTC1871HMS#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CG - 020472-LTC1435CG - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details