Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3857IGN-1#TRPBF 1063113-LTC3857IGN-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063113-LTC3857IGN-1 #TRPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 105kHz to 835kHz, 350kHz to 535kHz Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 99.4% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-SSOP Purpose: Step-Down Supply Voltage - Operating: 4 V to 38 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063113-LTC3857IGN-1 #TRPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 105kHz to 835kHz, 350kHz to 535kHz Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 99.4% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-SSOP Purpose: Step-Down Supply Voltage - Operating: 4 V to 38 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3857IGN-1#TRPBF - 1063113-LTC3857IGN-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3857IGN-1#TRPBF
1063113-LTC3857IGN-1#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3857IGN-1#TRPBF 1063113-LTC3857IGN-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1063113-LTC3857IGN-1 #TRPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 105kHz to 835kHz, 350kHz to 535kHz Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 99.4% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-SSOP Purpose: Step-Down Supply Voltage - Operating: 4 V to 38 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063113-LTC3857IGN-1#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 105kHz to 835kHz, 350kHz to 535kHz
Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 99.4%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-SSOP
Purpose: Step-Down
Supply Voltage - Operating: 4 V to 38 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1063113-LTC3857IGN-1#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3857IGN-1#TRPBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3421EUF#TRPBF - 020580-LTC3421EUF#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 24-QFN-EP (4x4)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1241CN8#PBF - 1058071-LT1241CN8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1170HVIT#PBF - 1057945-LT1170HVIT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3680HMSE#PBF - 072389-LT3680HMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details