Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3831EGN-1#TRPBF 1063049-LTC3831EGN-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063049-LTC3831EGN-1 #TRPBF Packaging: Reel - TR Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 3 V to 8 V Number of Outputs: 1 Output Voltage: 0.4 V to 4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063049-LTC3831EGN-1 #TRPBF Packaging: Reel - TR Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 3 V to 8 V Number of Outputs: 1 Output Voltage: 0.4 V to 4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3831EGN-1#TRPBF - 1063049-LTC3831EGN-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3831EGN-1#TRPBF
1063049-LTC3831EGN-1#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3831EGN-1#TRPBF 1063049-LTC3831EGN-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1063049-LTC3831EGN-1 #TRPBF Packaging: Reel - TR Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 3 V to 8 V Number of Outputs: 1 Output Voltage: 0.4 V to 4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063049-LTC3831EGN-1#TRPBF
Packaging: Reel - TR
Applications: Controller, DDR
Mounting: SMD (SMT)
Voltage - Input: 3 V to 8 V
Number of Outputs: 1
Output Voltage: 0.4 V to 4 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1063049-LTC3831EGN-1#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3831EGN-1#TRPBF
Package Type SSOP; Other; 16-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CS8-5 - 072296-LT1575CS8-5 - Win Source Electronics
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474CS8#TRPBF - 002789-LTC1474CS8#TRPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728LCUH#PBF - 020604-LTC3728LCUH#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1172CN8#PBF - 020232-LT1172CN8#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DIP; Other; 8-PDIP
View Details