Win Source Electronics PMIC - PMIC - LED Drivers - LTC3783EDHD#TRPBF 1062960-LTC3783EDHD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062960-LTC3783EDHD# TRPBF Packaging: Reel - TR Type: DC DC Controller Mounting: SMD (SMT) Frequency: 20kHz to 1MHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-DFN (5x4) Maximum Supply Voltage: 36V Operating Input Voltage(Min): 3V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062960-LTC3783EDHD# TRPBF Packaging: Reel - TR Type: DC DC Controller Mounting: SMD (SMT) Frequency: 20kHz to 1MHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-DFN (5x4) Maximum Supply Voltage: 36V Operating Input Voltage(Min): 3V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LTC3783EDHD#TRPBF - 1062960-LTC3783EDHD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LTC3783EDHD#TRPBF
1062960-LTC3783EDHD#TRPBF
PMIC - PMIC - LED Drivers - LTC3783EDHD#TRPBF 1062960-LTC3783EDHD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1062960-LTC3783EDHD# TRPBF Packaging: Reel - TR Type: DC DC Controller Mounting: SMD (SMT) Frequency: 20kHz to 1MHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-DFN (5x4) Maximum Supply Voltage: 36V Operating Input Voltage(Min): 3V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062960-LTC3783EDHD#TRPBF
Packaging: Reel - TR
Type: DC DC Controller
Mounting: SMD (SMT)
Frequency: 20kHz to 1MHz
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-DFN (5x4)
Maximum Supply Voltage: 36V
Operating Input Voltage(Min): 3V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1062960-LTC3783EDHD#TRPBF
Product Name PMIC - PMIC - LED Drivers - LTC3783EDHD#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3756IMSE-2#TRPBF - 128640-LT3756IMSE-2#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 volts
Output Voltage 100 volts
View Details
Board Mount LED Drivers - LTC3783EFE#TRPBF - 783621-LTC3783EFE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3756EMSE-1#PBF - 781257-LT3756EMSE-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 100 volts
View Details
Board Mount LED Drivers - LT3517HFE#PBF - 781109-LT3517HFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details