Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3617EUDD#PBF 1062800-LTC3617EUDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062800-LTC3617EUDD# PBF Packaging: Tube/Rail Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 2.25 V to 5.5 V Number of Outputs: 1 Output Voltage: Adj to 0.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-QFN (3x5) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062800-LTC3617EUDD# PBF Packaging: Tube/Rail Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 2.25 V to 5.5 V Number of Outputs: 1 Output Voltage: Adj to 0.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-QFN (3x5) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3617EUDD#PBF - 1062800-LTC3617EUDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3617EUDD#PBF
1062800-LTC3617EUDD#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3617EUDD#PBF 1062800-LTC3617EUDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 1062800-LTC3617EUDD# PBF Packaging: Tube/Rail Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 2.25 V to 5.5 V Number of Outputs: 1 Output Voltage: Adj to 0.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-QFN (3x5) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062800-LTC3617EUDD#PBF
Packaging: Tube/Rail
Applications: Converter, DDR
Mounting: SMD (SMT)
Voltage - Input: 2.25 V to 5.5 V
Number of Outputs: 1
Output Voltage: Adj to 0.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-QFN (3x5)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1062800-LTC3617EUDD#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3617EUDD#PBF
Package Type Other; 24-QFN (3x5)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1086CT-3.3 - 072192-LT1086CT-3.3 - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-3
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971IMSE#PBF - 020426-LT3971IMSE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3704EMS#PBF - 072582-LTC3704EMS#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3012HFE#PBF - 072356-LT3012HFE#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details