Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3605IUF#PBF 1062766-LTC3605IUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062766-LTC3605IUF#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 24-QFN (4x4) Purpose: Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 14.85V Minimum Input Voltage: 4V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062766-LTC3605IUF#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 24-QFN (4x4) Purpose: Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 14.85V Minimum Input Voltage: 4V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3605IUF#PBF - 1062766-LTC3605IUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3605IUF#PBF
1062766-LTC3605IUF#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3605IUF#PBF 1062766-LTC3605IUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 1062766-LTC3605IUF#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 24-QFN (4x4) Purpose: Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 14.85V Minimum Input Voltage: 4V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062766-LTC3605IUF#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 24-QFN (4x4)
Purpose: Step-Down
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 14.85V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1062766-LTC3605IUF#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3605IUF#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 24-QFN (4x4)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3707EGN#PBF - 072583-LTC3707EGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3440EMS#TRPBF - 020585-LTC3440EMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1242IS8#TRPBF - 1058076-LT1242IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CT#PBF - 072177-LT1076CT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details