Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3548AEMSE#PBF 1062662-LTC3548AEMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062662-LTC3548AEMSE #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Buck-Boost Frequency - Switching: 2.25MHz Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 400mA, 800mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP-EP Purpose: Step-Down, Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 5V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062662-LTC3548AEMSE #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Buck-Boost Frequency - Switching: 2.25MHz Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 400mA, 800mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP-EP Purpose: Step-Down, Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 5V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3548AEMSE#PBF - 1062662-LTC3548AEMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3548AEMSE#PBF
1062662-LTC3548AEMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3548AEMSE#PBF 1062662-LTC3548AEMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 1062662-LTC3548AEMSE #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Buck-Boost Frequency - Switching: 2.25MHz Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 400mA, 800mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP-EP Purpose: Step-Down, Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 5V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062662-LTC3548AEMSE#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Buck-Boost
Frequency - Switching: 2.25MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 400mA, 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-MSOP-EP
Purpose: Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 5V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1062662-LTC3548AEMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3548AEMSE#PBF
Configuration / Function Buck, Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3221EDC#TRMPBF - 072557-LTC3221EDC#TRMPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1871HMS#PBF - 020518-LTC1871HMS#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1649CS - 072493-LTC1649CS - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3971IMSE#PBF - 020426-LT3971IMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details