Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407AIMSE-2#TRPBF 1062533-LTC3407AIMSE-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062533-LTC3407AIMSE -2#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Buck-Boost Frequency - Switching: 2.25MHz Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 800mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP-EP Purpose: Step-Down, Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 5V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062533-LTC3407AIMSE -2#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Buck-Boost Frequency - Switching: 2.25MHz Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 800mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP-EP Purpose: Step-Down, Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 5V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407AIMSE-2#TRPBF - 1062533-LTC3407AIMSE-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407AIMSE-2#TRPBF
1062533-LTC3407AIMSE-2#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407AIMSE-2#TRPBF 1062533-LTC3407AIMSE-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1062533-LTC3407AIMSE -2#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Buck-Boost Frequency - Switching: 2.25MHz Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 800mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-MSOP-EP Purpose: Step-Down, Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 5V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062533-LTC3407AIMSE-2#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Buck-Boost
Frequency - Switching: 2.25MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-MSOP-EP
Purpose: Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 5V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1062533-LTC3407AIMSE-2#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407AIMSE-2#TRPBF
Configuration / Function Buck, Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1111CS8-12#PBF - 1057807-LT1111CS8-12#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3481EMSE#TRPBF - 002768-LT3481EMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3479EDE#PBF - 041247-LT3479EDE#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 14-DFN (4x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1373CS8#PBF - 072266-LT1373CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details