Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3330EUH#TRPBF 1062479-LTC3330EUH#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062479-LTC3330EUH#T RPBF Packaging: Reel - TR Applications: Converter, Energy Harvesting Mounting: SMD (SMT) Voltage - Input: 1.8 V to 19 V Number of Outputs: 2 Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062479-LTC3330EUH#T RPBF Packaging: Reel - TR Applications: Converter, Energy Harvesting Mounting: SMD (SMT) Voltage - Input: 1.8 V to 19 V Number of Outputs: 2 Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3330EUH#TRPBF - 1062479-LTC3330EUH#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3330EUH#TRPBF
1062479-LTC3330EUH#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3330EUH#TRPBF 1062479-LTC3330EUH#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1062479-LTC3330EUH#T RPBF Packaging: Reel - TR Applications: Converter, Energy Harvesting Mounting: SMD (SMT) Voltage - Input: 1.8 V to 19 V Number of Outputs: 2 Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062479-LTC3330EUH#TRPBF
Packaging: Reel - TR
Applications: Converter, Energy Harvesting
Mounting: SMD (SMT)
Voltage - Input: 1.8 V to 19 V
Number of Outputs: 2
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1062479-LTC3330EUH#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3330EUH#TRPBF
Package Type Other; 32-QFN (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3411IMS#PBF - 072567-LTC3411IMS#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430ACS8 - 072462-LTC1430ACS8 - Win Source Electronics
Specs
Package Type SOIC; Other; 8-SOIC
Special Features Multiple Outputs
Output Voltage 3.3 volts
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3957EUHE#PBF - 041248-LT3957EUHE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 36-QFN (5x6)
View Details