Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3330EUH#PBF 1062478-LTC3330EUH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062478-LTC3330EUH#P BF Packaging: Tube/Rail Applications: Converter, Energy Harvesting Mounting: SMD (SMT) Voltage - Input: 1.8 V to 19 V Number of Outputs: 2 Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062478-LTC3330EUH#P BF Packaging: Tube/Rail Applications: Converter, Energy Harvesting Mounting: SMD (SMT) Voltage - Input: 1.8 V to 19 V Number of Outputs: 2 Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3330EUH#PBF - 1062478-LTC3330EUH#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3330EUH#PBF
1062478-LTC3330EUH#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3330EUH#PBF 1062478-LTC3330EUH#PBF
Manufacturer: Linear Technology Win Source Part Number: 1062478-LTC3330EUH#P BF Packaging: Tube/Rail Applications: Converter, Energy Harvesting Mounting: SMD (SMT) Voltage - Input: 1.8 V to 19 V Number of Outputs: 2 Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062478-LTC3330EUH#PBF
Packaging: Tube/Rail
Applications: Converter, Energy Harvesting
Mounting: SMD (SMT)
Voltage - Input: 1.8 V to 19 V
Number of Outputs: 2
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1062478-LTC3330EUH#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3330EUH#PBF
Package Type Other; 32-QFN (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3634EUFD#PBF - 020596-LTC3634EUFD#PBF - Win Source Electronics
Specs
Package Type Other; 28-QFN (4x5)
Special Features Multiple Outputs
Output Voltage 0.6000 to 3 volts
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-2.8#TRMPBF - 020310-LT1761ES5-2.8#TRMPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1129IQ-5#PBF - 020228-LT1129IQ-5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-2.5#PBF - 020322-LT1763CS8-2.5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details