Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3733CG 072593-LTC3733CG

Description
Manufacturer: Linear Technology Win Source Part Number: 072593-LTC3733CG Packaging: Reel - TR Applications: Controller, AMD Mounting: SMD (SMT) Voltage - Input: 4 V to 36 V Number of Outputs: 1 Output Voltage: 0.8 V to 1.55 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 36-SSOP
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072593-LTC3733CG Packaging: Reel - TR Applications: Controller, AMD Mounting: SMD (SMT) Voltage - Input: 4 V to 36 V Number of Outputs: 1 Output Voltage: 0.8 V to 1.55 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 36-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3733CG - 072593-LTC3733CG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3733CG
072593-LTC3733CG
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3733CG 072593-LTC3733CG
Manufacturer: Linear Technology Win Source Part Number: 072593-LTC3733CG Packaging: Reel - TR Applications: Controller, AMD Mounting: SMD (SMT) Voltage - Input: 4 V to 36 V Number of Outputs: 1 Output Voltage: 0.8 V to 1.55 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 36-SSOP

Manufacturer: Linear Technology
Win Source Part Number: 072593-LTC3733CG
Packaging: Reel - TR
Applications: Controller, AMD
Mounting: SMD (SMT)
Voltage - Input: 4 V to 36 V
Number of Outputs: 1
Output Voltage: 0.8 V to 1.55 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 36-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 072593-LTC3733CG
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3733CG
Package Type SSOP; Other; 36-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3080EDD#TRPBF - 072364-LT3080EDD#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3012BEDE#PBF - 072355-LT3012BEDE#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-DFN (4x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3526LBEDC-2#TRMPBF - 020586-LTC3526LBEDC-2#TRMPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1044CN - 072417-LTC1044CN - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details