Win Source Electronics PMIC - PMIC - Supervisors - LTC2909CDDB-3.3#TRPBF 1062170-LTC2909CDDB-3.3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062170-LTC2909CDDB- 3.3#TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 2.921V, Adj, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-DFN (3x2) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062170-LTC2909CDDB- 3.3#TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 2.921V, Adj, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-DFN (3x2) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2909CDDB-3.3#TRPBF - 1062170-LTC2909CDDB-3.3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2909CDDB-3.3#TRPBF
1062170-LTC2909CDDB-3.3#TRPBF
PMIC - PMIC - Supervisors - LTC2909CDDB-3.3#TRPBF 1062170-LTC2909CDDB-3.3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1062170-LTC2909CDDB- 3.3#TRPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 2.921V, Adj, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-DFN (3x2) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062170-LTC2909CDDB-3.3#TRPBF
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 3
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 2.921V, Adj, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-DFN (3x2)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1062170-LTC2909CDDB-3.3#TRPBF
Product Name PMIC - PMIC - Supervisors - LTC2909CDDB-3.3#TRPBF
Number of Supplies 3; 3
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP706PEN - 1257628-SP706PEN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC2914CDHC-2#PBF - 1062204-LTC2914CDHC-2#PBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type 16-DFN (5x3)
View Details
PMIC - PMIC - Hot Swap Controllers - LT1640HCS8#TRPBF - 116360-LT1640HCS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4222IUH#PBF - 1063409-LTC4222IUH#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 32-QFN (5x5)
IQ 3000 µA
View Details