Win Source Electronics PMIC - PMIC - Supervisors - LTC2908CDDB-C1#TRMPBF 1062158-LTC2908CDDB-C1#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062158-LTC2908CDDB- C1#TRMPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 6 Reset Timeout: 160 ms Minimum Voltage - Threshold: 2.338V, Adj, Adj, Adj, Adj, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-DFN (3x2) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062158-LTC2908CDDB- C1#TRMPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 6 Reset Timeout: 160 ms Minimum Voltage - Threshold: 2.338V, Adj, Adj, Adj, Adj, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-DFN (3x2) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - LTC2908CDDB-C1#TRMPBF - 1062158-LTC2908CDDB-C1#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - LTC2908CDDB-C1#TRMPBF
1062158-LTC2908CDDB-C1#TRMPBF
PMIC - PMIC - Supervisors - LTC2908CDDB-C1#TRMPBF 1062158-LTC2908CDDB-C1#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 1062158-LTC2908CDDB- C1#TRMPBF Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 6 Reset Timeout: 160 ms Minimum Voltage - Threshold: 2.338V, Adj, Adj, Adj, Adj, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-DFN (3x2) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1062158-LTC2908CDDB-C1#TRMPBF
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 6
Reset Timeout: 160 ms Minimum
Voltage - Threshold: 2.338V, Adj, Adj, Adj, Adj, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-DFN (3x2)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1062158-LTC2908CDDB-C1#TRMPBF
Product Name PMIC - PMIC - Supervisors - LTC2908CDDB-C1#TRMPBF
Number of Supplies 6
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC694CS8#PBF - 1064192-LTC694CS8#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Power Management - Specialized - LTC3127EDD#TRPBF - 1062419-LTC3127EDD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x3)
IQ 400 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2925IGN#TRPBF - 1062254-LTC2925IGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 1500 µA
View Details
PMIC - PMIC - Supervisors - LTC694IS8-3.3#PBF - 1064194-LTC694IS8-3.3#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details