Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2656BIFE-L16#PBF 1061951-LTC2656BIFE-L16#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1061951-LTC2656BIFE- L16#PBF Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: SPI Reference Type: External, Internal Settling Time: 8.9μs (Typ) Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±2, ±0.3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP-EP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1061951-LTC2656BIFE- L16#PBF Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: SPI Reference Type: External, Internal Settling Time: 8.9μs (Typ) Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±2, ±0.3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP-EP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2656BIFE-L16#PBF
1061951-LTC2656BIFE-L16#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2656BIFE-L16#PBF 1061951-LTC2656BIFE-L16#PBF
Manufacturer: Linear Technology Win Source Part Number: 1061951-LTC2656BIFE- L16#PBF Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: SPI Reference Type: External, Internal Settling Time: 8.9μs (Typ) Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±2, ±0.3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP-EP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1061951-LTC2656BIFE-L16#PBF
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI
Reference Type: External, Internal
Settling Time: 8.9μs (Typ)
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±2, ±0.3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP-EP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 1061951-LTC2656BIFE-L16#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2656BIFE-L16#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details
Specs
Interface Type I2C; I2C
Package Type SSOP
Packing Method Tube; Tube
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2641CMS8-16#TRPBF - 136071-LTC2641CMS8-16#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 8-MSOP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tube; Tube
View Details