Manufacturer: Linear Technology
Win Source Part Number: 1061850-LTC2633CTS8-
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 10
Data Interface: I2C
Reference Type: External, Internal
Settling Time: 4μs (Typ)
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±0.2, ±0.5 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TSOT-23-8
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 1061850-LTC2633CTS8-LZ10#TRPBF |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2633CTS8-LZ10#TRPBF |
| Interface Type | I2C; I2C |