Manufacturer: Linear Technology
Win Source Part Number: 1061612-LTC2378IDE-2
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 20
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-DFN (4x3)
Analog Supply Voltage: 2.375 V to 2.625 V
Digital Supply Voltage: 2.375 V to 2.625 V
Sampling Rate: 1M
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1061612-LTC2378IDE-20#PBF |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2378IDE-20#PBF |
| Interface Type | SPI; SPI |