Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2351IUH-12#TRPBF 1061561-LTC2351IUH-12#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1061561-LTC2351IUH-1 2#TRPBF Packaging: Reel - TR Features: Simultaneous Sampling Configuration: S/H-MUX-ADC Number of Inputs: 6 Input Type: Differential, Pseudo-Differential Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Sampling Rate: 1.5M Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1061561-LTC2351IUH-1 2#TRPBF Packaging: Reel - TR Features: Simultaneous Sampling Configuration: S/H-MUX-ADC Number of Inputs: 6 Input Type: Differential, Pseudo-Differential Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Sampling Rate: 1.5M Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2351IUH-12#TRPBF
1061561-LTC2351IUH-12#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2351IUH-12#TRPBF 1061561-LTC2351IUH-12#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1061561-LTC2351IUH-1 2#TRPBF Packaging: Reel - TR Features: Simultaneous Sampling Configuration: S/H-MUX-ADC Number of Inputs: 6 Input Type: Differential, Pseudo-Differential Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Sampling Rate: 1.5M Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1061561-LTC2351IUH-12#TRPBF
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: S/H-MUX-ADC
Number of Inputs: 6
Input Type: Differential, Pseudo-Differential
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.7 V to 3.6 V
Sampling Rate: 1.5M
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1061561-LTC2351IUH-12#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2351IUH-12#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details