Manufacturer: Linear Technology
Win Source Part Number: 1060959-LTC1649IS#PB
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz
Control Features: Current Limit, Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 93%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 2.7 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1060959-LTC1649IS#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1649IS#PBF |
| Configuration / Function | Buck |
| Output Voltage Type | Transistor Driver |
| Package Type | SOIC; Other; 16-SOIC |
| Life Cycle Stage | Maturity; Active |