Win Source Electronics Interface - Interface - Filters - Active - LTC1560-1IS8#PBF 1060849-LTC1560-1IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060849-LTC1560-1IS8 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Continuous Low Pass Filter Order: 5th Frequency - Cutoff or Center: 1MHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: ±4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060849-LTC1560-1IS8 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Continuous Low Pass Filter Order: 5th Frequency - Cutoff or Center: 1MHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: ±4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1560-1IS8#PBF - 1060849-LTC1560-1IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1560-1IS8#PBF
1060849-LTC1560-1IS8#PBF
Interface - Interface - Filters - Active - LTC1560-1IS8#PBF 1060849-LTC1560-1IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 1060849-LTC1560-1IS8 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Filter Type: Continuous Low Pass Filter Order: 5th Frequency - Cutoff or Center: 1MHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: ±4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060849-LTC1560-1IS8#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Filter Type: Continuous Low Pass
Filter Order: 5th
Frequency - Cutoff or Center: 1MHz
Number of Filters: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: ±4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1060849-LTC1560-1IS8#PBF
Product Name Interface - Interface - Filters - Active - LTC1560-1IS8#PBF
Supply Voltage Other; ±4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4307CMS8-1#TRPBF - 123570-LTC4307CMS8-1#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.3 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300-1CMS8#PBF - 122226-LTC4300-1CMS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Specialized - NJU7342RB1-TE1 - 1151025-NJU7342RB1-TE1 - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
Interface - Interface - Filters - Active - LTC1059CN - 072421-LTC1059CN - Win Source Electronics
Specs
Supply Voltage Other; ±2.37 V ~ 5 V
Package Type DIP; PDIP; 14-PDIP
View Details