Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1553CSW#TRPBF 1060836-LTC1553CSW#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060836-LTC1553CSW#T RPBF Packaging: Reel - TR Applications: Controller, Intel Pentium II Mounting: SMD (SMT) Voltage - Input: 5V, 12V Number of Outputs: 1 Output Voltage: 1.8 V to 3.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060836-LTC1553CSW#T RPBF Packaging: Reel - TR Applications: Controller, Intel Pentium II Mounting: SMD (SMT) Voltage - Input: 5V, 12V Number of Outputs: 1 Output Voltage: 1.8 V to 3.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1553CSW#TRPBF - 1060836-LTC1553CSW#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1553CSW#TRPBF
1060836-LTC1553CSW#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1553CSW#TRPBF 1060836-LTC1553CSW#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1060836-LTC1553CSW#T RPBF Packaging: Reel - TR Applications: Controller, Intel Pentium II Mounting: SMD (SMT) Voltage - Input: 5V, 12V Number of Outputs: 1 Output Voltage: 1.8 V to 3.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060836-LTC1553CSW#TRPBF
Packaging: Reel - TR
Applications: Controller, Intel Pentium II
Mounting: SMD (SMT)
Voltage - Input: 5V, 12V
Number of Outputs: 1
Output Voltage: 1.8 V to 3.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1060836-LTC1553CSW#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1553CSW#TRPBF
Package Type SOIC; Other; 20-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1764EQ-2.5#PBF - 020335-LT1764EQ-2.5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1086CM-3.3#TRPBF - 020206-LT1086CM-3.3#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; D2PAK-3
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1930ES5#TRPBF - 020343-LT1930ES5#TRPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-1.8#TRPBF - 020307-LT1761ES5-1.8#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details