Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1530CS8-2.5#TRPBF 1060808-LTC1530CS8-2.5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060808-LTC1530CS8-2 .5#TRPBF Packaging: Reel - TR Applications: Controller, Intel Pentium II, AMD-K6-2 Mounting: SMD (SMT) Voltage - Input: 3.75 V to 13.2 V Number of Outputs: 1 Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060808-LTC1530CS8-2 .5#TRPBF Packaging: Reel - TR Applications: Controller, Intel Pentium II, AMD-K6-2 Mounting: SMD (SMT) Voltage - Input: 3.75 V to 13.2 V Number of Outputs: 1 Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1530CS8-2.5#TRPBF - 1060808-LTC1530CS8-2.5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1530CS8-2.5#TRPBF
1060808-LTC1530CS8-2.5#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1530CS8-2.5#TRPBF 1060808-LTC1530CS8-2.5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1060808-LTC1530CS8-2 .5#TRPBF Packaging: Reel - TR Applications: Controller, Intel Pentium II, AMD-K6-2 Mounting: SMD (SMT) Voltage - Input: 3.75 V to 13.2 V Number of Outputs: 1 Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060808-LTC1530CS8-2.5#TRPBF
Packaging: Reel - TR
Applications: Controller, Intel Pentium II, AMD-K6-2
Mounting: SMD (SMT)
Voltage - Input: 3.75 V to 13.2 V
Number of Outputs: 1
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1060808-LTC1530CS8-2.5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1530CS8-2.5#TRPBF
Package Type SOIC; Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1573CS8-2.8 - 072289-LT1573CS8-2.8 - Win Source Electronics
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-3.3#TRPBF - 020317-LT1763CS8-3.3#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3503EDCB#TRPBF - 020405-LT3503EDCB#TRPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x3)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-3.3#TRMPBF - 020311-LT1761ES5-3.3#TRMPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details