Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1446CS8#TRPBF 1060720-LTC1446CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060720-LTC1446CS8#T RPBF Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: Internal Settling Time: 14μs (Typ) Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±2.5, ±0.2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060720-LTC1446CS8#T RPBF Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: Internal Settling Time: 14μs (Typ) Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±2.5, ±0.2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1446CS8#TRPBF
1060720-LTC1446CS8#TRPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1446CS8#TRPBF 1060720-LTC1446CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1060720-LTC1446CS8#T RPBF Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: Internal Settling Time: 14μs (Typ) Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±2.5, ±0.2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060720-LTC1446CS8#TRPBF
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI
Reference Type: Internal
Settling Time: 14μs (Typ)
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±2.5, ±0.2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 1060720-LTC1446CS8#TRPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1446CS8#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type I2C; I2C
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1453CS8#PBF - 002777-LTC1453CS8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1454IS#PBF - 781989-LTC1454IS#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC
Packing Method Tube; Tube
View Details
Specs
Interface Type I2C; I2C
Package Type SOP; 16-MSOP
Packing Method Tube; Tube/Rail
View Details