Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430ACGN#TRPBF 1060678-LTC1430ACGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060678-LTC1430ACGN# TRPBF Packaging: Reel - TR Applications: Controller, Intel Pentium II, AMD-K6 Mounting: SMD (SMT) Voltage - Input: 4 V to 8 V Number of Outputs: 1 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060678-LTC1430ACGN# TRPBF Packaging: Reel - TR Applications: Controller, Intel Pentium II, AMD-K6 Mounting: SMD (SMT) Voltage - Input: 4 V to 8 V Number of Outputs: 1 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430ACGN#TRPBF - 1060678-LTC1430ACGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430ACGN#TRPBF
1060678-LTC1430ACGN#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430ACGN#TRPBF 1060678-LTC1430ACGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1060678-LTC1430ACGN# TRPBF Packaging: Reel - TR Applications: Controller, Intel Pentium II, AMD-K6 Mounting: SMD (SMT) Voltage - Input: 4 V to 8 V Number of Outputs: 1 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060678-LTC1430ACGN#TRPBF
Packaging: Reel - TR
Applications: Controller, Intel Pentium II, AMD-K6
Mounting: SMD (SMT)
Voltage - Input: 4 V to 8 V
Number of Outputs: 1
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1060678-LTC1430ACGN#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430ACGN#TRPBF
Package Type SSOP; Other; 16-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3850EGN#PBF - 020621-LTC3850EGN#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3080EMS8E#PBF - 020388-LT3080EMS8E#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1585ACM-1.5#PBF - 020277-LT1585ACM-1.5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; D2PAK-3
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3824MPMSE#PBF - 072599-LTC3824MPMSE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details