Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147HVCS8-3.3#TRPBF 1060389-LTC1147HVCS8-3.3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060389-LTC1147HVCS8 -3.3#TRPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Control Features: Current Limit, Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Supply Voltage - Operating: 3.5 V to 14 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1060389-LTC1147HVCS8 -3.3#TRPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Control Features: Current Limit, Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Supply Voltage - Operating: 3.5 V to 14 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147HVCS8-3.3#TRPBF - 1060389-LTC1147HVCS8-3.3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147HVCS8-3.3#TRPBF
1060389-LTC1147HVCS8-3.3#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147HVCS8-3.3#TRPBF 1060389-LTC1147HVCS8-3.3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1060389-LTC1147HVCS8 -3.3#TRPBF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Control Features: Current Limit, Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Supply Voltage - Operating: 3.5 V to 14 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060389-LTC1147HVCS8-3.3#TRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Control Features: Current Limit, Enable
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 3.5 V to 14 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1060389-LTC1147HVCS8-3.3#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147HVCS8-3.3#TRPBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CT#PBF - 072177-LT1076CT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3531ES6-3TRMPBF - 072576-LTC3531ES6-3TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CS8-2 - 072479-LTC1503CS8-2 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3251EMSE-1.2#PBF - 020564-LTC3251EMSE-1.2#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 10-MSOP
View Details