Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147HVCS8-3.3#PBF 1060388-LTC1147HVCS8-3.3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060388-LTC1147HVCS8 -3.3#PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Control Features: Current Limit, Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Supply Voltage - Operating: 3.5 V to 14 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1060388-LTC1147HVCS8 -3.3#PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Control Features: Current Limit, Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Supply Voltage - Operating: 3.5 V to 14 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147HVCS8-3.3#PBF - 1060388-LTC1147HVCS8-3.3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147HVCS8-3.3#PBF
1060388-LTC1147HVCS8-3.3#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147HVCS8-3.3#PBF 1060388-LTC1147HVCS8-3.3#PBF
Manufacturer: Linear Technology Win Source Part Number: 1060388-LTC1147HVCS8 -3.3#PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Control Features: Current Limit, Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Down Supply Voltage - Operating: 3.5 V to 14 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060388-LTC1147HVCS8-3.3#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Control Features: Current Limit, Enable
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 3.5 V to 14 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1060388-LTC1147HVCS8-3.3#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147HVCS8-3.3#PBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data