Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1044CN8#PBF 1060313-LTC1044CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060313-LTC1044CN8#P BF Packaging: Tube/Rail Mounting: Through Hole Output Type: Fixed Topology: Charge Pump Frequency - Switching: 1kHz to 5kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Purpose: Ratiometric Maximum Input Voltage: 9V Nominal Output Voltage (Min/Fixed): -Vin, 2Vin, Vin/2 Minimum Input Voltage: 1.5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060313-LTC1044CN8#P BF Packaging: Tube/Rail Mounting: Through Hole Output Type: Fixed Topology: Charge Pump Frequency - Switching: 1kHz to 5kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Purpose: Ratiometric Maximum Input Voltage: 9V Nominal Output Voltage (Min/Fixed): -Vin, 2Vin, Vin/2 Minimum Input Voltage: 1.5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1044CN8#PBF - 1060313-LTC1044CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1044CN8#PBF
1060313-LTC1044CN8#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1044CN8#PBF 1060313-LTC1044CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 1060313-LTC1044CN8#P BF Packaging: Tube/Rail Mounting: Through Hole Output Type: Fixed Topology: Charge Pump Frequency - Switching: 1kHz to 5kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Purpose: Ratiometric Maximum Input Voltage: 9V Nominal Output Voltage (Min/Fixed): -Vin, 2Vin, Vin/2 Minimum Input Voltage: 1.5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1060313-LTC1044CN8#PBF
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 1kHz to 5kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Purpose: Ratiometric
Maximum Input Voltage: 9V
Nominal Output Voltage (Min/Fixed): -Vin, 2Vin, Vin/2
Minimum Input Voltage: 1.5V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1060313-LTC1044CN8#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1044CN8#PBF
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3579EUFD-1#PBF - 781133-LT3579EUFD-1#PBF - Win Source Electronics
Specs
Configuration / Function Boost; Boost, Charge Pump, Cuk, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 20-WFQFN Exposed Pad
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1622IS8#TRPBF - 102935-LTC1622IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CMS8-2 - 072478-LTC1503CMS8-2 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1614IMS8#TRPBF - 780571-LT1614IMS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, Charge Pump, Cuk
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
View Details