Manufacturer: Linear Technology
Win Source Part Number: 1060302-LT8710EFE#PB
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 100kHz to 750kHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-TSSOP-EP
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 4.5 V to 80 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1060302-LT8710EFE#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT8710EFE#PBF |
| Configuration / Function | Boost, Flyback, SEPIC |
| Output Voltage Type | Transistor Driver |
| Package Type | SSOP; Other; 20-TSSOP-EP |
| Life Cycle Stage | Maturity; Active |