Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LT8697IUDD#PBF 1060298-LT8697IUDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060298-LT8697IUDD#P BF Packaging: Tube/Rail Applications: Converter, USB Mounting: SMD (SMT) Voltage - Input: 5 V to 42 V Number of Outputs: 1 Output Voltage: 5 V to 5.25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-QFN (3x5) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060298-LT8697IUDD#P BF Packaging: Tube/Rail Applications: Converter, USB Mounting: SMD (SMT) Voltage - Input: 5 V to 42 V Number of Outputs: 1 Output Voltage: 5 V to 5.25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-QFN (3x5) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LT8697IUDD#PBF - 1060298-LT8697IUDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LT8697IUDD#PBF
1060298-LT8697IUDD#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LT8697IUDD#PBF 1060298-LT8697IUDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 1060298-LT8697IUDD#P BF Packaging: Tube/Rail Applications: Converter, USB Mounting: SMD (SMT) Voltage - Input: 5 V to 42 V Number of Outputs: 1 Output Voltage: 5 V to 5.25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-QFN (3x5) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060298-LT8697IUDD#PBF
Packaging: Tube/Rail
Applications: Converter, USB
Mounting: SMD (SMT)
Voltage - Input: 5 V to 42 V
Number of Outputs: 1
Output Voltage: 5 V to 5.25 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-QFN (3x5)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1060298-LT8697IUDD#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LT8697IUDD#PBF
Package Type Other; 24-QFN (3x5)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1702CGN - 020500-LTC1702CGN - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 24-SSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3060EDC-5#TRPBF - 002763-LT3060EDC-5#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; 8-DFN (2x2)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1965IDD-3.3#PBF - 020372-LT1965IDD-3.3#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; 8-DFN (3x3)
View Details