Manufacturer: Linear Technology
Win Source Part Number: 020632-LTC4011CFE#PB
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 to 16
Current - Charging: Constant - Programmable
Programmable Features: Timer
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 20-TSSOP-EP
Maximum Supply Voltage: 34V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 020632-LTC4011CFE#PBF |
| Product Name | PMIC - PMIC - Battery Chargers - LTC4011CFE#PBF |
| Package Type | SSOP; Other; 20-TSSOP-EP |