Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LT8309IS5#TRPBF 1060217-LT8309IS5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060217-LT8309IS5#TR PBF Packaging: Reel - TR Applications: Secondary-Side Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 4.5 V to 40 V Operating Supply Current: 300μA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060217-LT8309IS5#TR PBF Packaging: Reel - TR Applications: Secondary-Side Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 4.5 V to 40 V Operating Supply Current: 300μA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LT8309IS5#TRPBF - 1060217-LT8309IS5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LT8309IS5#TRPBF
1060217-LT8309IS5#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LT8309IS5#TRPBF 1060217-LT8309IS5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1060217-LT8309IS5#TR PBF Packaging: Reel - TR Applications: Secondary-Side Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 4.5 V to 40 V Operating Supply Current: 300μA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060217-LT8309IS5#TRPBF
Packaging: Reel - TR
Applications: Secondary-Side Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 4.5 V to 40 V
Operating Supply Current: 300μA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1060217-LT8309IS5#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LT8309IS5#TRPBF
Package Type SOT23; Other; TSOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780EG#PBF - 072595-LTC3780EG#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 24-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3724EFE#PBF - 072394-LT3724EFE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1585CT-3.3#PBF - 020278-LT1585CT-3.3#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963EQ/TR - 072341-LT1963EQ/TR - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details