Win Source Electronics Linear - Linear - Amplifiers - Video Amps and Modules - LT6552CDD#TRPBF 1060120-LT6552CDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060120-LT6552CDD#TR PBF Packaging: Reel - TR Applications: Differential Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 75MHz Slew Rate: 600 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 3 V to 12.6 V, ±1.5 V to 6.3 V Operating Supply Current: 14mA Channel Output Current: 70mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060120-LT6552CDD#TR PBF Packaging: Reel - TR Applications: Differential Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 75MHz Slew Rate: 600 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 3 V to 12.6 V, ±1.5 V to 6.3 V Operating Supply Current: 14mA Channel Output Current: 70mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - LT6552CDD#TRPBF - 1060120-LT6552CDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - LT6552CDD#TRPBF
1060120-LT6552CDD#TRPBF
Linear - Linear - Amplifiers - Video Amps and Modules - LT6552CDD#TRPBF 1060120-LT6552CDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1060120-LT6552CDD#TR PBF Packaging: Reel - TR Applications: Differential Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 75MHz Slew Rate: 600 V/μs Categories: Integrated Circuits Status: Active Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 3 V to 12.6 V, ±1.5 V to 6.3 V Operating Supply Current: 14mA Channel Output Current: 70mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060120-LT6552CDD#TRPBF
Packaging: Reel - TR
Applications: Differential
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 75MHz
Slew Rate: 600 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 8-DFN (3x3)
Supply Voltage - Operating: 3 V to 12.6 V, ±1.5 V to 6.3 V
Operating Supply Current: 14mA
Channel Output Current: 70mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1060120-LT6552CDD#TRPBF
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - LT6552CDD#TRPBF
Package Type 8-DFN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1813DS8#TRPBF - 1058827-LT1813DS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787HVIMS8#TRPBF - 1058727-LT1787HVIMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type SOP; MSOP; 8-MSOP
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1230CS#PBF - 020246-LT1230CS#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 14-SO
View Details
Linear - Linear - Comparators - LTC1540IDD#PBF - 002800-LTC1540IDD#PBF - Win Source Electronics
Specs
Device Type Comparators
Package Type 8-DFN (3x3)
View Details