Win Source Electronics RF Modulators - LT5503EFE#PBF 1059910-LT5503EFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059910-LT5503EFE#PB F Packaging: Tube/Rail Test Frequency: 2.4GHz P1dB: -15dBm LO Frequency: 1.4GHz to 2.4GHz RF Frequency: 1.7GHz to 2.7GHz Noise Floor: -152dBm/Hz Output Power: 12.7dBm Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Purpose: Modulator/Mixer Supply Voltage - Operating: 1.8 V to 5.25 V Operating Supply Current: 38mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059910-LT5503EFE#PB F Packaging: Tube/Rail Test Frequency: 2.4GHz P1dB: -15dBm LO Frequency: 1.4GHz to 2.4GHz RF Frequency: 1.7GHz to 2.7GHz Noise Floor: -152dBm/Hz Output Power: 12.7dBm Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Purpose: Modulator/Mixer Supply Voltage - Operating: 1.8 V to 5.25 V Operating Supply Current: 38mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Modulators - LT5503EFE#PBF - 1059910-LT5503EFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Modulators - LT5503EFE#PBF
1059910-LT5503EFE#PBF
RF Modulators - LT5503EFE#PBF 1059910-LT5503EFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059910-LT5503EFE#PB F Packaging: Tube/Rail Test Frequency: 2.4GHz P1dB: -15dBm LO Frequency: 1.4GHz to 2.4GHz RF Frequency: 1.7GHz to 2.7GHz Noise Floor: -152dBm/Hz Output Power: 12.7dBm Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Purpose: Modulator/Mixer Supply Voltage - Operating: 1.8 V to 5.25 V Operating Supply Current: 38mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059910-LT5503EFE#PBF
Packaging: Tube/Rail
Test Frequency: 2.4GHz
P1dB: -15dBm
LO Frequency: 1.4GHz to 2.4GHz
RF Frequency: 1.7GHz to 2.7GHz
Noise Floor: -152dBm/Hz
Output Power: 12.7dBm
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Purpose: Modulator/Mixer
Supply Voltage - Operating: 1.8 V to 5.25 V
Operating Supply Current: 38mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1059910-LT5503EFE#PBF
Product Name RF Modulators - LT5503EFE#PBF
Unlock Full Specs
to access all available technical data

Similar Products

RF Detectors - LTC5505-1ES5#TRPBF - 303466-LTC5505-1ES5#TRPBF - Win Source Electronics
Specs
Frequency 3.00E8 to 3.00E9 Hz
View Details
RF Misc ICs and Modules - LTM9002CV-AA - 206814-LTM9002CV-AA - Win Source Electronics
Specs
Frequency 0.0 to 3.00E8 Hz
View Details
RF Detectors - LTC5505-2ES5#TRPBF - 303470-LTC5505-2ES5#TRPBF - Win Source Electronics
Specs
Frequency 3.00E8 to 3.50E9 Hz
View Details