Win Source Electronics Surge Suppression ICs - LT4356IMS-1#TRPBF 1059875-LT4356IMS-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059875-LT4356IMS-1# TRPBF Packaging: Reel - TR Applications: Automotive Number of Circuits: 1 Mounting: SMD (SMT) Technology: External Switch Voltage - Working: 4 to 80V Voltage - Clamping: 27V Adj Categories: Circuit Protection Status: Active Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059875-LT4356IMS-1# TRPBF Packaging: Reel - TR Applications: Automotive Number of Circuits: 1 Mounting: SMD (SMT) Technology: External Switch Voltage - Working: 4 to 80V Voltage - Clamping: 27V Adj Categories: Circuit Protection Status: Active Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression ICs - LT4356IMS-1#TRPBF - 1059875-LT4356IMS-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Surge Suppression ICs - LT4356IMS-1#TRPBF
1059875-LT4356IMS-1#TRPBF
Surge Suppression ICs - LT4356IMS-1#TRPBF 1059875-LT4356IMS-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1059875-LT4356IMS-1# TRPBF Packaging: Reel - TR Applications: Automotive Number of Circuits: 1 Mounting: SMD (SMT) Technology: External Switch Voltage - Working: 4 to 80V Voltage - Clamping: 27V Adj Categories: Circuit Protection Status: Active Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059875-LT4356IMS-1#TRPBF
Packaging: Reel - TR
Applications: Automotive
Number of Circuits: 1
Mounting: SMD (SMT)
Technology: External Switch
Voltage - Working: 4 to 80V
Voltage - Clamping: 27V Adj
Categories: Circuit Protection
Status: Active
Case / Package: 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1059875-LT4356IMS-1#TRPBF
Product Name Surge Suppression ICs - LT4356IMS-1#TRPBF
Package Type Other; 10-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1176CN8-5#PBF - 072229-LT1176CN8-5#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1764AEQ-3.3#PBF - 086694-LT1764AEQ-3.3#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1121CS8-3.3#TRPBF - 020219-LT1121CS8-3.3#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3851EUD#PBF - 020623-LTC3851EUD#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 16-QFN-EP (3x3)
View Details