Win Source Electronics Surge Suppression ICs - LT4356HMS-1#PBF 1059868-LT4356HMS-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059868-LT4356HMS-1# PBF Packaging: Tube/Rail Applications: Automotive Number of Circuits: 1 Mounting: SMD (SMT) Technology: External Switch Voltage - Working: 4 to 80V Voltage - Clamping: 27V Adj Categories: Circuit Protection Status: Active Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059868-LT4356HMS-1# PBF Packaging: Tube/Rail Applications: Automotive Number of Circuits: 1 Mounting: SMD (SMT) Technology: External Switch Voltage - Working: 4 to 80V Voltage - Clamping: 27V Adj Categories: Circuit Protection Status: Active Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression ICs - LT4356HMS-1#PBF - 1059868-LT4356HMS-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
Surge Suppression ICs - LT4356HMS-1#PBF
1059868-LT4356HMS-1#PBF
Surge Suppression ICs - LT4356HMS-1#PBF 1059868-LT4356HMS-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059868-LT4356HMS-1# PBF Packaging: Tube/Rail Applications: Automotive Number of Circuits: 1 Mounting: SMD (SMT) Technology: External Switch Voltage - Working: 4 to 80V Voltage - Clamping: 27V Adj Categories: Circuit Protection Status: Active Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1059868-LT4356HMS-1#PBF
Packaging: Tube/Rail
Applications: Automotive
Number of Circuits: 1
Mounting: SMD (SMT)
Technology: External Switch
Voltage - Working: 4 to 80V
Voltage - Clamping: 27V Adj
Categories: Circuit Protection
Status: Active
Case / Package: 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1059868-LT4356HMS-1#PBF
Product Name Surge Suppression ICs - LT4356HMS-1#PBF
Package Type Other; 10-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1963EQ-1.8#PBF - 020367-LT1963EQ-1.8#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1622CMS8 - 072489-LTC1622CMS8 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3724EFE#PBF - 072394-LT3724EFE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963EQ-2.5#PBF - 072342-LT1963EQ-2.5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details