Manufacturer: Linear Technology
Win Source Part Number: 1059718-LT3905EUD#TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1MHz to 2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 350mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-QFN (3x3)
Purpose: Step-Up
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 1.248V
Maximum Output Voltage: 65V (Switch)
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1059718-LT3905EUD#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3905EUD#TRPBF |
| Configuration / Function | Boost |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; 16-QFN (3x3) |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |