Manufacturer: Linear Technology
Win Source Part Number: 1059690-LT3797IUKG#P
Packaging: Tube/Rail
Type: DC DC Controller
Applications: Automotive, Lighting
Mounting: SMD (SMT)
Frequency: 100kHz to 1MHz
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 3
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 52-QFN (7x8)
Maximum Supply Voltage: 40V
Operating Input Voltage(Min): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1059690-LT3797IUKG#PBF |
| Product Name | LT3797IUKG#PBF |