Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3689IMSE#PBF 1059565-LT3689IMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059565-LT3689IMSE#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 700mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 36V Minimum Input Voltage: 3.6V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059565-LT3689IMSE#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 700mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 36V Minimum Input Voltage: 3.6V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3689IMSE#PBF - 1059565-LT3689IMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3689IMSE#PBF
1059565-LT3689IMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3689IMSE#PBF 1059565-LT3689IMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059565-LT3689IMSE#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 500kHz to 2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 700mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 36V Minimum Input Voltage: 3.6V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059565-LT3689IMSE#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz to 2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 700mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-MSOP-EP
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 36V
Minimum Input Voltage: 3.6V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1059565-LT3689IMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3689IMSE#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-MSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3407EDD-2#TRPBF - 020567-LTC3407EDD-2#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1243CN8#PBF - 1058078-LT1243CN8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1871EMS#TRPBF - 087890-LTC1871EMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3470AEDDB#TRPBF - 101460-LT3470AEDDB#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details