Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3511EMS#PBF 1059418-LT3511EMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059418-LT3511EMS#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Topology: Flyback Frequency - Switching: 40kHz to 650kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 240mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP Purpose: Step-Up/Step-Down Maximum Input Voltage: 100V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059418-LT3511EMS#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Topology: Flyback Frequency - Switching: 40kHz to 650kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 240mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP Purpose: Step-Up/Step-Down Maximum Input Voltage: 100V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3511EMS#PBF - 1059418-LT3511EMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3511EMS#PBF
1059418-LT3511EMS#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3511EMS#PBF 1059418-LT3511EMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059418-LT3511EMS#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Topology: Flyback Frequency - Switching: 40kHz to 650kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 240mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-MSOP Purpose: Step-Up/Step-Down Maximum Input Voltage: 100V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059418-LT3511EMS#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Topology: Flyback
Frequency - Switching: 40kHz to 650kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 240mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-MSOP
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 100V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1059418-LT3511EMS#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3511EMS#PBF
Configuration / Function Flyback
Package Type Other; 16-MSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735CGN - 072498-LTC1735CGN - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3800EFE#PBF - 020422-LT3800EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3824MPMSE#PBF - 072599-LTC3824MPMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3621IDCB-3.3#TRPBF - 1006805-LTC3621IDCB-3.3#TRPBF - Win Source Electronics
Specs
Output Voltage Type Fixed; Fixed
Package Type Other; DFN
Special Features Multiple Outputs; Synchronous Rectification
View Details