Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3481HMSE#PBF 1059335-LT3481HMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059335-LT3481HMSE#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz to 2.8MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 34V Nominal Output Voltage (Min/Fixed): 1.265V Maximum Output Voltage: 20V Minimum Input Voltage: 3.6V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Power Management
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059335-LT3481HMSE#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz to 2.8MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 34V Nominal Output Voltage (Min/Fixed): 1.265V Maximum Output Voltage: 20V Minimum Input Voltage: 3.6V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3481HMSE#PBF - 1059335-LT3481HMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3481HMSE#PBF
1059335-LT3481HMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3481HMSE#PBF 1059335-LT3481HMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059335-LT3481HMSE#P BF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz to 2.8MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 10-MSOP-EP Purpose: Step-Down Maximum Input Voltage: 34V Nominal Output Voltage (Min/Fixed): 1.265V Maximum Output Voltage: 20V Minimum Input Voltage: 3.6V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Power Management

Manufacturer: Linear Technology
Win Source Part Number: 1059335-LT3481HMSE#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz to 2.8MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 10-MSOP-EP
Purpose: Step-Down
Maximum Input Voltage: 34V
Nominal Output Voltage (Min/Fixed): 1.265V
Maximum Output Voltage: 20V
Minimum Input Voltage: 3.6V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Power Management

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1059335-LT3481HMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3481HMSE#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3533EDE#PBF - 020590-LTC3533EDE#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 14-DFN (4x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076HVCR#PBF - 072178-LT1076HVCR#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3855EUJ#PBF - 020625-LTC3855EUJ#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 40-QFN (6x6)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1172IS8#PBF - 020234-LT1172IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details