Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1963EFE-3.3#PBF 1058939-LT1963EFE-3.3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058939-LT1963EFE-3. 3#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP-EP Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.55V @ 1.5A Operating Supply Current: 1.5mA to 120mA PSRR: 63dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058939-LT1963EFE-3. 3#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP-EP Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.55V @ 1.5A Operating Supply Current: 1.5mA to 120mA PSRR: 63dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1963EFE-3.3#PBF - 1058939-LT1963EFE-3.3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1963EFE-3.3#PBF
1058939-LT1963EFE-3.3#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1963EFE-3.3#PBF 1058939-LT1963EFE-3.3#PBF
Manufacturer: Linear Technology Win Source Part Number: 1058939-LT1963EFE-3. 3#PBF Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP-EP Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.55V @ 1.5A Operating Supply Current: 1.5mA to 120mA PSRR: 63dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058939-LT1963EFE-3.3#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP-EP
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.55V @ 1.5A
Operating Supply Current: 1.5mA to 120mA
PSRR: 63dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1058939-LT1963EFE-3.3#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1963EFE-3.3#PBF
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 16-TSSOP-EP
Life Cycle Stage Maturity; Active
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data