Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LT1640AHIS8#TRPBF 1058556-LT1640AHIS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058556-LT1640AHIS8# TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, PWRGD, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: -80 V to -10 V Operating Supply Current: 1.3mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058556-LT1640AHIS8# TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, PWRGD, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: -80 V to -10 V Operating Supply Current: 1.3mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LT1640AHIS8#TRPBF - 1058556-LT1640AHIS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LT1640AHIS8#TRPBF
1058556-LT1640AHIS8#TRPBF
PMIC - PMIC - Hot Swap Controllers - LT1640AHIS8#TRPBF 1058556-LT1640AHIS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1058556-LT1640AHIS8# TRPBF Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, PWRGD, OV, UV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: -80 V to -10 V Operating Supply Current: 1.3mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058556-LT1640AHIS8#TRPBF
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Auto Retry
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Circuit Breaker, Fault Timeout, OVP, UVLO
Feature Pins: DRAIN, PWRGD, OV, UV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: -80 V to -10 V
Operating Supply Current: 1.3mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1058556-LT1640AHIS8#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LT1640AHIS8#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC694IS8-3.3#PBF - 1064194-LTC694IS8-3.3#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4260CGN#PBF - 121431-LTC4260CGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 2000 µA
View Details
Electronic Wholesale - SP706PEP - 1257629-SP706PEP - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC2900-1CMS#TRPBF - 107510-LTC2900-1CMS#TRPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type SOP; 10-MSOP
View Details