Manufacturer: Linear Technology
Win Source Part Number: 1058518-LT1634BCS8-1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 25ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 100mA
Noise - 0.1Hz to 10Hz: 10μVp-p
Current - Cathode: 7μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 1.25V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 1058518-LT1634BCS8-1.25#TRPBF |
| Product Name | PMIC - PMIC - Voltage Reference - LT1634BCS8-1.25#TRPBF |
| Package Type | Other; 8-SOIC |