Win Source Electronics Newest Parts - LT1021DCS8-5 1204807-LT1021DCS8-5

Description
Manufacturer: Linear Technology Win Source Part Number: 1204807-LT1021DCS8-5 Family Name: LT1021 Manufacturer Homepage: www.linear.com RoHS State: Request Verification Alternative Parts (Cross-Reference): REF02HSA-TG107+; REF02HSA-T; REF02CSA-TG107; Introduction Date: March 11, 1999 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Not Applicable Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1204807-LT1021DCS8-5 Family Name: LT1021 Manufacturer Homepage: www.linear.com RoHS State: Request Verification Alternative Parts (Cross-Reference): REF02HSA-TG107+; REF02HSA-T; REF02CSA-TG107; Introduction Date: March 11, 1999 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Not Applicable Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LT1021DCS8-5 - 1204807-LT1021DCS8-5 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LT1021DCS8-5
1204807-LT1021DCS8-5
Newest Parts - LT1021DCS8-5 1204807-LT1021DCS8-5
Manufacturer: Linear Technology Win Source Part Number: 1204807-LT1021DCS8-5 Family Name: LT1021 Manufacturer Homepage: www.linear.com RoHS State: Request Verification Alternative Parts (Cross-Reference): REF02HSA-TG107+; REF02HSA-T; REF02CSA-TG107; Introduction Date: March 11, 1999 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Not Applicable Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1204807-LT1021DCS8-5
Family Name: LT1021
Manufacturer Homepage: www.linear.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): REF02HSA-TG107+; REF02HSA-T; REF02CSA-TG107;
Introduction Date: March 11, 1999
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1204807-LT1021DCS8-5
Product Name Newest Parts - LT1021DCS8-5
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1790BCS6-2.5#TRMPBF - 002740-LT1790BCS6-2.5#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 25 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1236ACS8-10#PBF - 002731-LT1236ACS8-10#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 5 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1634BIS8-1.25#PBF - 132895-LT1634BIS8-1.25#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 25 ppm/C
View Details