Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580IT#PBF 1058472-LT1580IT#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058472-LT1580IT#PBF Packaging: Tube/Rail Applications: Converter, Intel Pentium Mounting: Through Hole Voltage - Input: 1.79 V to 6 V Number of Outputs: 1 Output Voltage: 1.25 V to 4.65 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-5 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058472-LT1580IT#PBF Packaging: Tube/Rail Applications: Converter, Intel Pentium Mounting: Through Hole Voltage - Input: 1.79 V to 6 V Number of Outputs: 1 Output Voltage: 1.25 V to 4.65 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-5 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580IT#PBF - 1058472-LT1580IT#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580IT#PBF
1058472-LT1580IT#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580IT#PBF 1058472-LT1580IT#PBF
Manufacturer: Linear Technology Win Source Part Number: 1058472-LT1580IT#PBF Packaging: Tube/Rail Applications: Converter, Intel Pentium Mounting: Through Hole Voltage - Input: 1.79 V to 6 V Number of Outputs: 1 Output Voltage: 1.25 V to 4.65 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-5 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058472-LT1580IT#PBF
Packaging: Tube/Rail
Applications: Converter, Intel Pentium
Mounting: Through Hole
Voltage - Input: 1.79 V to 6 V
Number of Outputs: 1
Output Voltage: 1.25 V to 4.65 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-5
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1058472-LT1580IT#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LT1580IT#PBF
Package Type TO-220; Other; TO-220-5
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CS8-5 - 072296-LT1575CS8-5 - Win Source Electronics
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3731IG#PBF - 072592-LTC3731IG#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 36-SSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1086CT-2.85 - 041233-LT1086CT-2.85 - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963ET-2.5 - 072343-LT1963ET-2.5 - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-5
View Details