Win Source Electronics PMIC - PMIC - Voltage Reference - LT1460ACS8-5#PBF 1058271-LT1460ACS8-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058271-LT1460ACS8-5 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.075% Temperature Coefficient: 10ppm/°C Voltage - Input: 5.9 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 20μVp-p Noise - 10Hz to 10kHz: 20μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 225μA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058271-LT1460ACS8-5 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.075% Temperature Coefficient: 10ppm/°C Voltage - Input: 5.9 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 20μVp-p Noise - 10Hz to 10kHz: 20μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 225μA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1460ACS8-5#PBF - 1058271-LT1460ACS8-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1460ACS8-5#PBF
1058271-LT1460ACS8-5#PBF
PMIC - PMIC - Voltage Reference - LT1460ACS8-5#PBF 1058271-LT1460ACS8-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 1058271-LT1460ACS8-5 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.075% Temperature Coefficient: 10ppm/°C Voltage - Input: 5.9 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 20μVp-p Noise - 10Hz to 10kHz: 20μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 225μA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058271-LT1460ACS8-5#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±0.075%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 5.9 V to 20 V
Output Type: Fixed
Reference Type: Series
Output Current: 40mA
Noise - 0.1Hz to 10Hz: 20μVp-p
Noise - 10Hz to 10kHz: 20μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 225μA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1058271-LT1460ACS8-5#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1460ACS8-5#PBF
Package Type Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1460HCS3-2.5#TRMPBF - 137224-LT1460HCS3-2.5#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460JCS3-3.3#TRMPBF - 1058297-LT1460JCS3-3.3#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Active
TC 20 ppm/C
View Details